RES 178 OHM 1% 2/5W MELF 0204
178 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES 178 OHM 1% 2/5W MELF 0204
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 749-MMA02040C1780FB300DKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0204 |
| Resistance Range | 178 ohms |