Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040C1603FB300 MMA02040C1603FB300

Description
Manufacturer: Vishay Win Source Part Number: 927394-MMA02040C1603 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 160 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA02040C1603FB300-N D, 749-1887-6, 749-1887-2, 749-1887-1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927394-MMA02040C1603 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 160 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA02040C1603FB300-N D, 749-1887-6, 749-1887-2, 749-1887-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1603FB300
927394-MMA02040C1603FB300
Chip Resistor - Surface Mount - MMA02040C1603FB300 927394-MMA02040C1603FB300
Manufacturer: Vishay Win Source Part Number: 927394-MMA02040C1603 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 160 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA02040C1603FB300-N D, 749-1887-6, 749-1887-2, 749-1887-1

Manufacturer: Vishay
Win Source Part Number: 927394-MMA02040C1603FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 160 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA02040C1603FB300-ND, 749-1887-6, 749-1887-2, 749-1887-1

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C1603FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1603FB300
0.4W 200V Resistor 52-MMA02040C1603FB300
MELF Resistors 0.4W 160Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1603FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1603FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 160Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1603FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1603FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1887-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1887-2-ND
Chip Resistor - Surface Mount 749-1887-2-ND
160 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

160 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1887-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1887-1-ND
Chip Resistor - Surface Mount 749-1887-1-ND
160 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

160 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1887-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1887-6-ND
Chip Resistor - Surface Mount 749-1887-6-ND
160 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

160 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 160K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7373
Res, 160K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7373
RES, 160K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 160K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040C1603FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C1603FB300
Resistors - Chip Resistor - Surface Mount MMA02040C1603FB300
RES 160K OHM 1% 2/5W MELF 0204

RES 160K OHM 1% 2/5W MELF 0204

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 927394-MMA02040C1603FB300 52-MMA02040C1603FB300 749-1887-2-ND 84AH7373 MMA02040C1603FB300
Product Name Chip Resistor - Surface Mount - MMA02040C1603FB300 0.4W 200V Resistor Chip Resistor - Surface Mount Res, 160K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 160000 ohms 160000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers