MELF Resistors 0.4W 15ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1509FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1509FB30
15 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
15 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
15 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Vishay MMA02040C1509FB300
Surface Mount MELF Resistor, MMA 0204 Series, 15 ohm, 250 mW, 1%, Metal Film
Surface Mount MELF Resistor, MMA 0204 Series, 15 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MMA02040C1509FB300 | MMA-15.0ATR-ND | 6787239 | 6787239P | 1688182 | 54R1985 | 19J4311 |
| Product Name | 0.4W 200V Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Melf Resistor, Mma 0204 Series, 15 Ohm, 250 Mw, 1%, Metal Film Vishay | Surface Mount Melf Resistor, Mma 0204 Series, 15 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | |||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||||
| Operating DC Voltage | 200 volts | ||||||
| Operating AC Voltage | 200 volts |