Vishay Precision Group 0.4W 200V Resistor MMA02040C1508FB300

Description
MELF Resistors 0.4W 1.5ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1508FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1508FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 1.5ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1508FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1508FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C1508FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1508FB300
0.4W 200V Resistor 52-MMA02040C1508FB300
MELF Resistors 0.4W 1.5ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1508FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1508FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 1.5ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1508FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1508FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1508FB300
885233-MMA02040C1508FB300
Chip Resistor - Surface Mount - MMA02040C1508FB300 885233-MMA02040C1508FB300
Manufacturer: Vishay Win Source Part Number: 885233-MMA02040C1508 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 1.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 2266-MMA02040C1508FB 300, MMA-1.5CT-ND, MMA-1.5ACT, MMA-1.5ADKR, MMA-1.5CT, MMA-1.5ATR, MMA-1.5TR, MMA-1.5TR-ND, MMA-1.5DKR, MMA-1.5DKR-ND

Manufacturer: Vishay
Win Source Part Number: 885233-MMA02040C1508FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 1.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 2266-MMA02040C1508FB300, MMA-1.5CT-ND, MMA-1.5ACT, MMA-1.5ADKR, MMA-1.5CT, MMA-1.5ATR, MMA-1.5TR, MMA-1.5TR-ND, MMA-1.5DKR, MMA-1.5DKR-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-1.5ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.5ATR-ND
Chip Resistor - Surface Mount MMA-1.5ATR-ND
1.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-1.5ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.5ADKR-ND
Chip Resistor - Surface Mount MMA-1.5ADKR-ND
1.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-1.5ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.5ACT-ND
Chip Resistor - Surface Mount MMA-1.5ACT-ND
1.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C1508FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C1508FB300
Chip Resistor - Surface Mount MMA02040C1508FB300
RES SMD 1.5 OHM 1% 0.4W 0204

RES SMD 1.5 OHM 1% 0.4W 0204

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 1R5, 1%, 0204; Resistance Vishay - 12AC1686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 1R5, 1%, 0204; Resistance Vishay
12AC1686
Res, Aec-Q200, Thin Film, 1R5, 1%, 0204; Resistance Vishay 12AC1686
RES, AEC-Q200, THIN FILM, 1R5, 1%, 0204; Resistance:1.5ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 1R5, 1%, 0204; Resistance:1.5ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 1.5 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4310 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 1.5 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4310
Surface Mount Melf Resistor, Mma 0204 Series, 1.5 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4310
Surface Mount MELF Resistor, MMA 0204 Series, 1.5 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 1.5 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-MMA02040C1508FB300 885233-MMA02040C1508FB300 MMA-1.5ATR-ND MMA02040C1508FB300 12AC1686 19J4310
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C1508FB300 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 1R5, 1%, 0204; Resistance Vishay Surface Mount Melf Resistor, Mma 0204 Series, 1.5 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567533 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers