Vishay Precision Group Chip Resistor - Surface Mount MMA02040C1504FB300

Description
1.5 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1493-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1493-2-ND
Chip Resistor - Surface Mount 749-1493-2-ND
1.5 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1493-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1493-1-ND
Chip Resistor - Surface Mount 749-1493-1-ND
1.5 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1493-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1493-6-ND
Chip Resistor - Surface Mount 749-1493-6-ND
1.5 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C1504FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1504FB300
0.4W 200V Resistor 52-MMA02040C1504FB300
MELF Resistors 0.4W 1.5Mohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1504FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1504FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 1.5Mohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1504FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1504FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 1.5 Mohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4309 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 1.5 Mohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4309
Surface Mount Melf Resistor, Mma 0204 Series, 1.5 Mohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4309
Surface Mount MELF Resistor, MMA 0204 Series, 1.5 Mohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 1.5 Mohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040C1504FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C1504FB300
Resistors - Chip Resistor - Surface Mount MMA02040C1504FB300
RES 1.5M OHM 1% 2/5W MELF 0204

RES 1.5M OHM 1% 2/5W MELF 0204

Supplier's Site
400mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+155℃ 1.5MΩ 0204 Chip Resistor - Surface Mount ROHS - 17930-MMA02040C1504FB300 - Utmel Electronic Limited
Hong Kong, China
400mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+155℃ 1.5MΩ 0204 Chip Resistor - Surface Mount ROHS
17930-MMA02040C1504FB300
400mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+155℃ 1.5MΩ 0204 Chip Resistor - Surface Mount ROHS 17930-MMA02040C1504FB300
400mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+155℃ 1.5MΩ 0204 Chip Resistor - Surface Mount ROHS

400mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+155℃ 1.5MΩ 0204 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-1493-2-ND 52-MMA02040C1504FB300 19J4309 MMA02040C1504FB300 17930-MMA02040C1504FB300
Product Name Chip Resistor - Surface Mount 0.4W 200V Resistor Surface Mount Melf Resistor, Mma 0204 Series, 1.5 Mohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount 400mW Thin Film Resistor 200V ±50ppm/℃ ±1% -55℃~+155℃ 1.5MΩ 0204 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD) MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6344FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details