MELF Resistors 0.4W 150Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1503FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1503FB30
150 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
150 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
150 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES SMD 150K OHM 1% 0.4W 0204
RES SMD 150K OHM 1% 0.4W 0204
Surface Mount MELF Resistor, MMA 0204 Series, 150 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
RES, AEC-Q200, THIN FILM, 150K, 1%, 0204; Resistance:150kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-MMA02040C1503FB300 | MMA-150KACT-ND | 6787223 | 1803763 | MMA02040C1503FB300 | MMA02040C1503FB300 | 81H0162 | 12AC1685 |
| Product Name | 0.4W 200V Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mma 0204 Series, 150 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay | Res, Aec-Q200, Thin Film, 150K, 1%, 0204; Resistance Vishay |
| Resistance Range | 150000 ohms | 150000 ohms | 150000 ohms | 150000 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||||||
| Operating DC Voltage | 200 volts | 200 volts | ||||||
| Operating AC Voltage | 200 volts | 200 volts |