Vishay Precision Group Chip Resistor - Surface Mount MMA02040C1502FB300

Description
15 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA-15KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-15KADKR-ND
Chip Resistor - Surface Mount MMA-15KADKR-ND
15 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-15KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-15KATR-ND
Chip Resistor - Surface Mount MMA-15KATR-ND
15 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-15KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-15KACT-ND
Chip Resistor - Surface Mount MMA-15KACT-ND
15 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C1502FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1502FB300
0.4W 200V Resistor 52-MMA02040C1502FB300
MELF Resistors 0.4W 15Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1502FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1502FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 15Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1502FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1502FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787220
Surface Mount Resistors 6787220
Vishay MMA02040C1502FB300

Vishay MMA02040C1502FB300

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1502FB300
927392-MMA02040C1502FB300
Chip Resistor - Surface Mount - MMA02040C1502FB300 927392-MMA02040C1502FB300
Manufacturer: Vishay Win Source Part Number: 927392-MMA02040C1502 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 15 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-15KTR-ND, MMA-15KADKR, MMA-15KTR, MMA-15KCT, MMA-15KATR, MMA-15KACT, MMA-15KCT-ND, MMA-15KDKR, MMA-15KDKR-ND

Manufacturer: Vishay
Win Source Part Number: 927392-MMA02040C1502FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 15 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-15KTR-ND, MMA-15KADKR, MMA-15KTR, MMA-15KCT, MMA-15KATR, MMA-15KACT, MMA-15KCT-ND, MMA-15KDKR, MMA-15KDKR-ND

Buy Now Datasheet
Thin Film Resistor, 15Kohm, 250Mw, 1%; Resistance Vishay - 68H9740 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 15Kohm, 250Mw, 1%; Resistance Vishay
68H9740
Thin Film Resistor, 15Kohm, 250Mw, 1%; Resistance Vishay 68H9740
THIN FILM RESISTOR, 15KOHM, 250mW, 1%; Resistance:15kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

THIN FILM RESISTOR, 15KOHM, 250mW, 1%; Resistance:15kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C1502FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C1502FB300
Chip Resistor - Surface Mount MMA02040C1502FB300
RES SMD 15K OHM 1% 0.4W 0204

RES SMD 15K OHM 1% 0.4W 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number MMA-15KADKR-ND 52-MMA02040C1502FB300 6787220 927392-MMA02040C1502FB300 68H9740 MMA02040C1502FB300
Product Name Chip Resistor - Surface Mount 0.4W 200V Resistor Surface Mount Resistors Chip Resistor - Surface Mount - MMA02040C1502FB300 Thin Film Resistor, 15Kohm, 250Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details