MELF Resistors 0.4W 150ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1500FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1500FB30
Vishay MMA02040C1500FB300
150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Surface Mount MELF Resistor, MMA 0204 Series, 150 ohm, 250 mW, 1%, Metal Film
Surface Mount MELF Resistor, MMA 0204 Series, 150 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes
RES SMD 150 OHM 1% 0.4W 0204
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-MMA02040C1500FB300 | 6787217 | 6787217P | MMA-150ACT-ND | 54R1973 | 68H8780 | MMA02040C1500FB300 |
| Product Name | 0.4W 200V Resistor | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mma 0204 Series, 150 Ohm, 250 Mw, 1%, Metal Film Vishay | Surface Mount Melf Resistor, Mma 0204 Series, 150 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||||
| Operating DC Voltage | 200 volts | ||||||
| Operating AC Voltage | 200 volts |