Vishay Intertechnology, Inc. 0.4W 200V Resistor MMA02040C1500FB000

Description
MELF Resistors 0.4W 150ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1500FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1500FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 150ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1500FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1500FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C1500FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1500FB000
0.4W 200V Resistor 52-MMA02040C1500FB000
MELF Resistors 0.4W 150ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1500FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1500FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 150ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1500FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1500FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1500FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1500FB000TR-ND
Chip Resistor - Surface Mount 749-MMA02040C1500FB000TR-ND
150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1500FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1500FB000CT-ND
Chip Resistor - Surface Mount 749-MMA02040C1500FB000CT-ND
150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1500FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1500FB000DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C1500FB000DKR-ND
150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1500FB000
927390-MMA02040C1500FB000
Chip Resistor - Surface Mount - MMA02040C1500FB000 927390-MMA02040C1500FB000
Manufacturer: Vishay Win Source Part Number: 927390-MMA02040C1500 FB000 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C1500FB0 00CT, MMA02040C1500FB000-N D, 749-MMA02040C1500FB0 00TR, 749-MMA02040C1500FB0 00DKR

Manufacturer: Vishay
Win Source Part Number: 927390-MMA02040C1500FB000
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 150 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-MMA02040C1500FB000CT, MMA02040C1500FB000-ND, 749-MMA02040C1500FB000TR, 749-MMA02040C1500FB000DKR

Buy Now Datasheet
Res, Aec-Q200, 150 Ohm, Melf 0204, 0.25W Rohs Compliant Vishay - 33AK3356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 150 Ohm, Melf 0204, 0.25W Rohs Compliant Vishay
33AK3356
Res, Aec-Q200, 150 Ohm, Melf 0204, 0.25W Rohs Compliant Vishay 33AK3356
RES, AEC-Q200, 150 OHM, MELF 0204, 0.25W ROHS COMPLIANT: YES

RES, AEC-Q200, 150 OHM, MELF 0204, 0.25W ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MMA02040C1500FB000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C1500FB000
Resistors - Chip Resistor - Surface Mount MMA02040C1500FB000
RES 150 OHM 1% 2/5W MELF 0204

RES 150 OHM 1% 2/5W MELF 0204

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C1500FB000 749-MMA02040C1500FB000TR-ND 927390-MMA02040C1500FB000 33AK3356 MMA02040C1500FB000
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C1500FB000 Res, Aec-Q200, 150 Ohm, Melf 0204, 0.25W Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details