Vishay Intertechnology, Inc. 0.4W 200V Resistor MMA02040C1302FB000

Description
MELF Resistors 0.4W 13Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1302FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1302FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 13Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1302FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1302FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C1302FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1302FB000
0.4W 200V Resistor 52-MMA02040C1302FB000
MELF Resistors 0.4W 13Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1302FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1302FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 13Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1302FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1302FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1379179-MMA02040C1302FB000 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1379179-MMA02040C1302FB000
Resistors - Chip Resistor - Surface Mount 1379179-MMA02040C1302FB000
Win Source Part Number: 1379179-MMA02040C130 2FB000 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MMA - Professional Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200 Package / Case: MELF, 0204 Supplier Device Package: 0204 HTSUS: 8533.21.0040 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 13 kOhms Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1379179-MMA02040C1302FB000
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MMA - Professional
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200
Package / Case: MELF, 0204
Supplier Device Package: 0204
HTSUS: 8533.21.0040
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 13 kOhms
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1302FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1302FB000TR-ND
Chip Resistor - Surface Mount 749-MMA02040C1302FB000TR-ND
13 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

13 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1302FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1302FB000CT-ND
Chip Resistor - Surface Mount 749-MMA02040C1302FB000CT-ND
RES 13K OHM 1% 2/5W MELF 0204

RES 13K OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1302FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1302FB000DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C1302FB000DKR-ND
RES 13K OHM 1% 2/5W MELF 0204

RES 13K OHM 1% 2/5W MELF 0204

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-MMA02040C1302FB000 1379179-MMA02040C1302FB000 749-MMA02040C1302FB000TR-ND
Product Name 0.4W 200V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 13000 ohms 13000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details