Vishay Precision Group 0.4W 150V Resistor MMA02040C1301FB300

Description
MELF Resistors 0.4W 1.3Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C1301FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1301FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 1.3Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C1301FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1301FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 150V Resistor - 52-MMA02040C1301FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C1301FB300
0.4W 150V Resistor 52-MMA02040C1301FB300
MELF Resistors 0.4W 1.3Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C1301FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1301FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 1.3Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C1301FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1301FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1470-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1470-2-ND
Chip Resistor - Surface Mount 749-1470-2-ND
1.3 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.3 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1470-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1470-6-ND
Chip Resistor - Surface Mount 749-1470-6-ND
1.3 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.3 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1470-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1470-1-ND
Chip Resistor - Surface Mount 749-1470-1-ND
1.3 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.3 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1301FB300
927388-MMA02040C1301FB300
Chip Resistor - Surface Mount - MMA02040C1301FB300 927388-MMA02040C1301FB300
Manufacturer: Vishay Win Source Part Number: 927388-MMA02040C1301 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 1.3 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1470-6, 749-1470-1, 749-1470-2

Manufacturer: Vishay
Win Source Part Number: 927388-MMA02040C1301FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 1.3 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1470-6, 749-1470-1, 749-1470-2

Buy Now Datasheet
Res, 1K3, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7367
Res, 1K3, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7367
RES, 1K3, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 1K3, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor,metal Alloy,1.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 67H6783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
67H6783
Resistor,metal Alloy,1.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 67H6783
Resistor,Metal Alloy,1.3KOhms,200WV ,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Alloy,1.3KOhms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C1301FB300 749-1470-2-ND 927388-MMA02040C1301FB300 84AH7367 67H6783
Product Name 0.4W 150V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C1301FB300 Res, 1K3, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Resistor,metal Alloy,1.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details