Vishay Intertechnology, Inc. 0.4W 150V Resistor MMA02040C1213FB300

Description
MELF Resistors 0.4W 121Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C1213FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1213FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 121Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C1213FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1213FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 150V Resistor - 52-MMA02040C1213FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C1213FB300
0.4W 150V Resistor 52-MMA02040C1213FB300
MELF Resistors 0.4W 121Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C1213FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1213FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 121Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C1213FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1213FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1881-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1881-2-ND
Chip Resistor - Surface Mount 749-1881-2-ND
121 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

121 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1881-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1881-6-ND
Chip Resistor - Surface Mount 749-1881-6-ND
121 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

121 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1881-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1881-1-ND
Chip Resistor - Surface Mount 749-1881-1-ND
121 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

121 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1213FB300
927387-MMA02040C1213FB300
Chip Resistor - Surface Mount - MMA02040C1213FB300 927387-MMA02040C1213FB300
Manufacturer: Vishay Win Source Part Number: 927387-MMA02040C1213 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 121 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1881-2, 749-1881-1, MMA02040C1213FB300-N D, 749-1881-6

Manufacturer: Vishay
Win Source Part Number: 927387-MMA02040C1213FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 121 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1881-2, 749-1881-1, MMA02040C1213FB300-ND, 749-1881-6

Buy Now Datasheet
Res, 121K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7364
Res, 121K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7364
RES, 121K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 121K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C1213FB300 749-1881-2-ND 927387-MMA02040C1213FB300 84AH7364
Product Name 0.4W 150V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C1213FB300 Res, 121K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details