Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079340-MMA02040C120
Voltage Rating: 150 V
Length: 3.6 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Operating Supply Voltage: 200 V
Resistance: 12 Ω
Power Rating: 300 mW
Diameter: 1.4 mm
Categories: OEM Parts(M-N)
Case / Package: 0204
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079340-MMA02040C1209FB000 |
| Product Name | OEM Parts - OEM Parts (M - N) - MMA02040C1209FB000 |