Vishay Precision Group Electronic Wholesale - MMA02040C1208FB300 MMA02040C1208FB300

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 759306-MMA02040C1208 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 1.2 Ohms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 759306-MMA02040C1208 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 1.2 Ohms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - MMA02040C1208FB300
759306-MMA02040C1208FB300
Electronic Wholesale - MMA02040C1208FB300 759306-MMA02040C1208FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 759306-MMA02040C1208 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 1.2 Ohms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 759306-MMA02040C1208FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.2 Ohms
Categories: Resistors
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0204
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.4W, 2/5W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Buy Now
Chip Resistor - Surface Mount - 749-1450-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1450-1-ND
Chip Resistor - Surface Mount 749-1450-1-ND
1.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1450-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1450-6-ND
Chip Resistor - Surface Mount 749-1450-6-ND
1.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1450-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1450-2-ND
Chip Resistor - Surface Mount 749-1450-2-ND
1.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C1208FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1208FB300
0.4W 200V Resistor 52-MMA02040C1208FB300
MELF Resistors 0.4W 1.2ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1208FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1208FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 1.2ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1208FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1208FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787208
Surface Mount Resistors 6787208
Vishay MMA02040C1208FB300

Vishay MMA02040C1208FB300

Supplier's Site
Surface Mount Resistors - 6787208P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787208P
Surface Mount Resistors 6787208P
Vishay MMA02040C1208FB300

Vishay MMA02040C1208FB300

Supplier's Site
Surface Mount Resistors - 1803720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803720
Surface Mount Resistors 1803720
Vishay MMA02040C1208FB300

Vishay MMA02040C1208FB300

Supplier's Site
Surface Mount Resistors - 1688174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688174
Surface Mount Resistors 1688174
Vishay MMA02040C1208FB300

Vishay MMA02040C1208FB300

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 1.2 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 68H8771 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 1.2 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
68H8771
Surface Mount Melf Resistor, Mma 0204 Series, 1.2 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 68H8771
Surface Mount MELF Resistor, MMA 0204 Series, 1.2 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 1.2 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 1R2, 1%, 0204; Resistance Vishay - 12AC1683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 1R2, 1%, 0204; Resistance Vishay
12AC1683
Res, Aec-Q200, Thin Film, 1R2, 1%, 0204; Resistance Vishay 12AC1683
RES, AEC-Q200, THIN FILM, 1R2, 1%, 0204; Resistance:1.2ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 1R2, 1%, 0204; Resistance:1.2ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 759306-MMA02040C1208FB300 749-1450-1-ND 52-MMA02040C1208FB300 6787208 6787208P 1803720 68H8771 12AC1683
Product Name Electronic Wholesale - MMA02040C1208FB300 Chip Resistor - Surface Mount 0.4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mma 0204 Series, 1.2 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 1R2, 1%, 0204; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm Thin Film (Chip)
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details