Vishay Precision Group Surface Mount Resistors MMA02040C1203FB300

Description
MMA0204 Melf Resistor T/R, 0.25W, 120K
Request a Quote Datasheet
Description
MMA0204 Melf Resistor T/R, 0.25W, 120K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787194
Surface Mount Resistors 6787194
MMA0204 Melf Resistor T/R, 0.25W, 120K

MMA0204 Melf Resistor T/R, 0.25W, 120K

Supplier's Site
Chip Resistor - Surface Mount - 749-1487-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1487-2-ND
Chip Resistor - Surface Mount 749-1487-2-ND
120 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

120 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1487-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1487-6-ND
Chip Resistor - Surface Mount 749-1487-6-ND
120 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

120 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1487-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1487-1-ND
Chip Resistor - Surface Mount 749-1487-1-ND
120 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

120 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C1203FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1203FB300
0.4W 200V Resistor 52-MMA02040C1203FB300
MELF Resistors 0.4W 120Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1203FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1203FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 120Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1203FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1203FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1203FB300
927385-MMA02040C1203FB300
Chip Resistor - Surface Mount - MMA02040C1203FB300 927385-MMA02040C1203FB300
Manufacturer: Vishay Win Source Part Number: 927385-MMA02040C1203 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 120 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1487-6, 749-1487-2, 749-1487-1

Manufacturer: Vishay
Win Source Part Number: 927385-MMA02040C1203FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 120 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1487-6, 749-1487-2, 749-1487-1

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 120K, 1%, 0204; Resistance Vishay - 12AC1682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 120K, 1%, 0204; Resistance Vishay
12AC1682
Res, Aec-Q200, Thin Film, 120K, 1%, 0204; Resistance Vishay 12AC1682
RES, AEC-Q200, THIN FILM, 120K, 1%, 0204; Resistance:120kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 120K, 1%, 0204; Resistance:120kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 120 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4306 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 120 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4306
Surface Mount Melf Resistor, Mma 0204 Series, 120 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4306
Surface Mount MELF Resistor, MMA 0204 Series, 120 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 120 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6787194 749-1487-2-ND 52-MMA02040C1203FB300 927385-MMA02040C1203FB300 12AC1682 19J4306
Product Name Surface Mount Resistors Chip Resistor - Surface Mount 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C1203FB300 Res, Aec-Q200, Thin Film, 120K, 1%, 0204; Resistance Vishay Surface Mount Melf Resistor, Mma 0204 Series, 120 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 MELF, 0204 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; AEC-Q200 RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details