Vishay Precision Group 0.4W 200V Resistor MMA02040C1201FB300

Description
MELF Resistors 0.4W 1.2Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1201FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 1.2Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1201FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C1201FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1201FB300
0.4W 200V Resistor 52-MMA02040C1201FB300
MELF Resistors 0.4W 1.2Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1201FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 1.2Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1201FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA-1.2KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.2KACT-ND
Chip Resistor - Surface Mount MMA-1.2KACT-ND
1.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-1.2KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.2KATR-ND
Chip Resistor - Surface Mount MMA-1.2KATR-ND
1.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-1.2KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.2KADKR-ND
Chip Resistor - Surface Mount MMA-1.2KADKR-ND
1.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787182
Surface Mount Resistors 6787182
Vishay MMA02040C1201FB300

Vishay MMA02040C1201FB300

Supplier's Site
Surface Mount Resistors - 6787182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787182P
Surface Mount Resistors 6787182P
Vishay MMA02040C1201FB300

Vishay MMA02040C1201FB300

Supplier's Site
Surface Mount Resistors - 1688167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688167
Surface Mount Resistors 1688167
Vishay MMA02040C1201FB300

Vishay MMA02040C1201FB300

Supplier's Site
Surface Mount Resistors - 1803766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803766
Surface Mount Resistors 1803766
Vishay MMA02040C1201FB300

Vishay MMA02040C1201FB300

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1201FB300
1078152-MMA02040C1201FB300
Chip Resistor - Surface Mount - MMA02040C1201FB300 1078152-MMA02040C1201FB300
Manufacturer: Vishay Win Source Part Number: 1078152-MMA02040C120 1FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 1.2k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078152-MMA02040C1201FB300
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 1.2k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C1201FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C1201FB300
Chip Resistor - Surface Mount MMA02040C1201FB300
RES SMD 1.2K OHM 1% 0.4W 0204

RES SMD 1.2K OHM 1% 0.4W 0204

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 1K2, 1%, 0204; Resistance Vishay - 12AC1681 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 1K2, 1%, 0204; Resistance Vishay
12AC1681
Res, Aec-Q200, Thin Film, 1K2, 1%, 0204; Resistance Vishay 12AC1681
RES, AEC-Q200, THIN FILM, 1K2, 1%, 0204; Resistance:1.2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 1K2, 1%, 0204; Resistance:1.2kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 1.2 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4305 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 1.2 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4305
Surface Mount Melf Resistor, Mma 0204 Series, 1.2 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4305
Surface Mount MELF Resistor, MMA 0204 Series, 1.2 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 1.2 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-MMA02040C1201FB300 MMA-1.2KACT-ND 6787182 6787182P 1688167 1078152-MMA02040C1201FB300 MMA02040C1201FB300 12AC1681 19J4305
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - MMA02040C1201FB300 Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 1K2, 1%, 0204; Resistance Vishay Surface Mount Melf Resistor, Mma 0204 Series, 1.2 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details