Vishay Precision Group Resistors - Chip Resistor - Surface Mount MMA02040C1200FB300

Description
Win Source Part Number: 1379178-MMA02040C120 0FB300 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MMA - Professional Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200 Package / Case: MELF, 0204 Supplier Device Package: 0204 HTSUS: 8533.21.0040 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 120 Ohms Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1379178-MMA02040C120 0FB300 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MMA - Professional Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200 Package / Case: MELF, 0204 Supplier Device Package: 0204 HTSUS: 8533.21.0040 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 120 Ohms Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1379178-MMA02040C1200FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1379178-MMA02040C1200FB300
Resistors - Chip Resistor - Surface Mount 1379178-MMA02040C1200FB300
Win Source Part Number: 1379178-MMA02040C120 0FB300 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MMA - Professional Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200 Package / Case: MELF, 0204 Supplier Device Package: 0204 HTSUS: 8533.21.0040 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 120 Ohms Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1379178-MMA02040C1200FB300
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MMA - Professional
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200
Package / Case: MELF, 0204
Supplier Device Package: 0204
HTSUS: 8533.21.0040
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 120 Ohms
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C1200FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1200FB300
0.4W 200V Resistor 52-MMA02040C1200FB300
MELF Resistors 0.4W 120ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1200FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1200FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 120ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1200FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1200FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787188
Surface Mount Resistors 6787188
Vishay MMA02040C1200FB300

Vishay MMA02040C1200FB300

Supplier's Site
Surface Mount Resistors - 6787188P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787188P
Surface Mount Resistors 6787188P
Vishay MMA02040C1200FB300

Vishay MMA02040C1200FB300

Supplier's Site
Surface Mount Resistors - 1688169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688169
Surface Mount Resistors 1688169
Vishay MMA02040C1200FB300

Vishay MMA02040C1200FB300

Supplier's Site
Surface Mount Resistors - 1803808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803808
Surface Mount Resistors 1803808
Vishay MMA02040C1200FB300

Vishay MMA02040C1200FB300

Supplier's Site
Chip Resistor - Surface Mount - MMA-120ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-120ADKR-ND
Chip Resistor - Surface Mount MMA-120ADKR-ND
120 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

120 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-120ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-120ACT-ND
Chip Resistor - Surface Mount MMA-120ACT-ND
120 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

120 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-120ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-120ATR-ND
Chip Resistor - Surface Mount MMA-120ATR-ND
120 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

120 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C1200FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C1200FB300
Chip Resistor - Surface Mount MMA02040C1200FB300
RES SMD 120 OHM 1% 0.4W 0204

RES SMD 120 OHM 1% 0.4W 0204

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 120 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4304 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 120 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4304
Surface Mount Melf Resistor, Mma 0204 Series, 120 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4304
Surface Mount MELF Resistor, MMA 0204 Series, 120 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 120 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 120R, 1%, 0204; Resistance Vishay - 12AC1680 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 120R, 1%, 0204; Resistance Vishay
12AC1680
Res, Aec-Q200, Thin Film, 120R, 1%, 0204; Resistance Vishay 12AC1680
RES, AEC-Q200, THIN FILM, 120R, 1%, 0204; Resistance:120ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 120R, 1%, 0204; Resistance:120ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1379178-MMA02040C1200FB300 52-MMA02040C1200FB300 6787188 6787188P 1688169 MMA-120ADKR-ND MMA02040C1200FB300 19J4304 12AC1680
Product Name Resistors - Chip Resistor - Surface Mount 0.4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 120 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 120R, 1%, 0204; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.2500 watts 0.4000 watts 0.4000 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details