Vishay Precision Group Hard To Find - MMA02040C1102FB300 MMA02040C1102FB300

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 711270-MMA02040C1102 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 11 kOhms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 711270-MMA02040C1102 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 11 kOhms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - MMA02040C1102FB300
711270-MMA02040C1102FB300
Hard To Find - MMA02040C1102FB300 711270-MMA02040C1102FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 711270-MMA02040C1102 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 11 kOhms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 711270-MMA02040C1102FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 11 kOhms
Categories: Resistors
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0204
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.4W, 2/5W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Buy Now
0.4W 200V Resistor - 52-MMA02040C1102FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1102FB300
0.4W 200V Resistor 52-MMA02040C1102FB300
MELF Resistors 0.4W 11Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1102FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1102FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 11Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1102FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1102FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1479-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1479-6-ND
Chip Resistor - Surface Mount 749-1479-6-ND
11 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

11 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1479-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1479-2-ND
Chip Resistor - Surface Mount 749-1479-2-ND
11 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

11 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1479-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1479-1-ND
Chip Resistor - Surface Mount 749-1479-1-ND
11 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

11 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787176
Surface Mount Resistors 6787176
Vishay MMA02040C1102FB300

Vishay MMA02040C1102FB300

Supplier's Site
Res, 11K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7359
Res, 11K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7359
RES, 11K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 11K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Thin Film 0204 11K Ohm 1% 1/4W ±50ppm/°C Conformal Melf SMD Blister T/R - 878-MMA02040C1102FB300 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0204 11K Ohm 1% 1/4W ±50ppm/°C Conformal Melf SMD Blister T/R
878-MMA02040C1102FB300
Res Thin Film 0204 11K Ohm 1% 1/4W ±50ppm/°C Conformal Melf SMD Blister T/R 878-MMA02040C1102FB300
Res Thin Film 0204 11K Ohm 1% 1/4W ±50ppm/°C Conformal Melf SMD Blister T/R

Res Thin Film 0204 11K Ohm 1% 1/4W ±50ppm/°C Conformal Melf SMD Blister T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 711270-MMA02040C1102FB300 52-MMA02040C1102FB300 749-1479-6-ND 6787176 84AH7359 878-MMA02040C1102FB300
Product Name Hard To Find - MMA02040C1102FB300 0.4W 200V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Res, 11K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Res Thin Film 0204 11K Ohm 1% 1/4W ±50ppm/°C Conformal Melf SMD Blister T/R
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 11000 ohms 11000 ohms 11000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details