Vishay Precision Group 0.4W 200V Resistor MMA02040C1009FB300

Description
MELF Resistors 0.4W 10ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1009FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1009FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 10ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1009FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1009FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C1009FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1009FB300
0.4W 200V Resistor 52-MMA02040C1009FB300
MELF Resistors 0.4W 10ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1009FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1009FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 10ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1009FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1009FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787172
Surface Mount Resistors 6787172
Vishay MMA02040C1009FB300

Vishay MMA02040C1009FB300

Supplier's Site
Surface Mount Resistors - 6787172P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787172P
Surface Mount Resistors 6787172P
Vishay MMA02040C1009FB300

Vishay MMA02040C1009FB300

Supplier's Site
Surface Mount Resistors - 1688165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688165
Surface Mount Resistors 1688165
Vishay MMA02040C1009FB300

Vishay MMA02040C1009FB300

Supplier's Site
Surface Mount Resistors - 1803731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803731
Surface Mount Resistors 1803731
Vishay MMA02040C1009FB300

Vishay MMA02040C1009FB300

Supplier's Site
Laguna Hills, CA, United States
Newest Parts - MMA02040C1009FB300
1224761-MMA02040C1009FB300
Newest Parts - MMA02040C1009FB300 1224761-MMA02040C1009FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 1224761-MMA02040C100 9FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Categories: Resistors Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Homepage: www.vishay.com Manufacturer Package: MELF, 0204 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 1224761-MMA02040C1009FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 Ohms
Categories: Resistors
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: MELF, 0204
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.4W, 2/5W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Buy Now
Chip Resistor - Surface Mount - MMA-10ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10ACT-ND
Chip Resistor - Surface Mount MMA-10ACT-ND
10 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-10ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10ATR-ND
Chip Resistor - Surface Mount MMA-10ATR-ND
10 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-10ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10ADKR-ND
Chip Resistor - Surface Mount MMA-10ADKR-ND
10 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Thin Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay - 82H2014 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay
82H2014
Thin Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay 82H2014
THIN FILM RESISTOR, 10 OHM, 250mW, 1%; Resistance:10ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

THIN FILM RESISTOR, 10 OHM, 250mW, 1%; Resistance:10ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 10R, 1%, 0204; Resistance Vishay - 12AC1679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 10R, 1%, 0204; Resistance Vishay
12AC1679
Res, Aec-Q200, Thin Film, 10R, 1%, 0204; Resistance Vishay 12AC1679
RES, AEC-Q200, THIN FILM, 10R, 1%, 0204; Resistance:10ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 10R, 1%, 0204; Resistance:10ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 10R, 1%, 0204; Resistance Vishay - 64K1889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 10R, 1%, 0204; Resistance Vishay
64K1889
Res, Aec-Q200, Thin Film, 10R, 1%, 0204; Resistance Vishay 64K1889
RES, AEC-Q200, THIN FILM, 10R, 1%, 0204; Resistance:10ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Type:Thin Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 10R, 1%, 0204; Resistance:10ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Type:Thin Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C1009FB300 6787172 6787172P 1688165 1224761-MMA02040C1009FB300 MMA-10ACT-ND 82H2014 12AC1679 64K1889
Product Name 0.4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Newest Parts - MMA02040C1009FB300 Chip Resistor - Surface Mount Thin Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay Res, Aec-Q200, Thin Film, 10R, 1%, 0204; Resistance Vishay Res, Aec-Q200, Thin Film, 10R, 1%, 0204; Resistance Vishay
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details