Vishay Precision Group Chip Resistor - Surface Mount - MMA02040C1008FB300 MMA02040C1008FB300

Description
Manufacturer: Vishay Win Source Part Number: 885227-MMA02040C1008 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-1.0TR, MMA-1.0TR-ND, MMA-1.0DKR-ND, MMA-1.0ATR, MMA-1.0ACT, MMA-1.0CT-ND, MMA-1.0ADKR, MMA-1.0DKR, MMA-1.0CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 885227-MMA02040C1008 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-1.0TR, MMA-1.0TR-ND, MMA-1.0DKR-ND, MMA-1.0ATR, MMA-1.0ACT, MMA-1.0CT-ND, MMA-1.0ADKR, MMA-1.0DKR, MMA-1.0CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1008FB300
885227-MMA02040C1008FB300
Chip Resistor - Surface Mount - MMA02040C1008FB300 885227-MMA02040C1008FB300
Manufacturer: Vishay Win Source Part Number: 885227-MMA02040C1008 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-1.0TR, MMA-1.0TR-ND, MMA-1.0DKR-ND, MMA-1.0ATR, MMA-1.0ACT, MMA-1.0CT-ND, MMA-1.0ADKR, MMA-1.0DKR, MMA-1.0CT

Manufacturer: Vishay
Win Source Part Number: 885227-MMA02040C1008FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-1.0TR, MMA-1.0TR-ND, MMA-1.0DKR-ND, MMA-1.0ATR, MMA-1.0ACT, MMA-1.0CT-ND, MMA-1.0ADKR, MMA-1.0DKR, MMA-1.0CT

Buy Now Datasheet
Surface Mount Resistors - 667715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667715
Surface Mount Resistors 667715
Vishay MMA02040C1008FB300 Resistor

Vishay MMA02040C1008FB300 Resistor

Supplier's Site
Chip Resistor - Surface Mount - MMA-1.0ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.0ATR-ND
Chip Resistor - Surface Mount MMA-1.0ATR-ND
1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-1.0ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.0ADKR-ND
Chip Resistor - Surface Mount MMA-1.0ADKR-ND
1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-1.0ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.0ACT-ND
Chip Resistor - Surface Mount MMA-1.0ACT-ND
1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C1008FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1008FB300
0.4W 200V Resistor 52-MMA02040C1008FB300
MELF Resistors 0.4W 1ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1008FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1008FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 1ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1008FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1008FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C1008FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C1008FB300
Chip Resistor - Surface Mount MMA02040C1008FB300
RES SMD 1 OHM 1% 0.4W 0204

RES SMD 1 OHM 1% 0.4W 0204

Supplier's Site Datasheet
Metal Film Resistor, 0204, 1 Ohm, 250 Mw; Resistance Vishay - 04H0787 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 0204, 1 Ohm, 250 Mw; Resistance Vishay
04H0787
Metal Film Resistor, 0204, 1 Ohm, 250 Mw; Resistance Vishay 04H0787
METAL FILM RESISTOR, 0204, 1 OHM, 250 mW; Resistance:1ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

METAL FILM RESISTOR, 0204, 1 OHM, 250 mW; Resistance:1ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Aec-Q200, Thin Film, 1R, 0204; Resistance Vishay - 54R1823 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Aec-Q200, Thin Film, 1R, 0204; Resistance Vishay
54R1823
Melf Res, Aec-Q200, Thin Film, 1R, 0204; Resistance Vishay 54R1823
MELF RES, AEC-Q200, THIN FILM, 1R, 0204; Resistance:1ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, AEC-Q200, THIN FILM, 1R, 0204; Resistance:1ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 885227-MMA02040C1008FB300 667715 MMA-1.0ATR-ND 52-MMA02040C1008FB300 MMA02040C1008FB300 04H0787 54R1823
Product Name Chip Resistor - Surface Mount - MMA02040C1008FB300 Surface Mount Resistors Chip Resistor - Surface Mount 0.4W 200V Resistor Chip Resistor - Surface Mount Metal Film Resistor, 0204, 1 Ohm, 250 Mw; Resistance Vishay Melf Res, Aec-Q200, Thin Film, 1R, 0204; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0204 MELF, 0204
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 0.0100 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data