Vishay Intertechnology, Inc. 0.4W 200V Resistor MMA02040C1008FB000

Description
MELF Resistors 0.4W 1ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1008FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1008FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 1ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1008FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1008FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C1008FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1008FB000
0.4W 200V Resistor 52-MMA02040C1008FB000
MELF Resistors 0.4W 1ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1008FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1008FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 1ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1008FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1008FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 667714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667714
Surface Mount Resistors 667714
Vishay MMA02040C1008FB000 Resistor

Vishay MMA02040C1008FB000 Resistor

Supplier's Site
Chip Resistor - Surface Mount - 749-1877-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1877-2-ND
Chip Resistor - Surface Mount 749-1877-2-ND
1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1877-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1877-1-ND
Chip Resistor - Surface Mount 749-1877-1-ND
1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1877-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1877-6-ND
Chip Resistor - Surface Mount 749-1877-6-ND
1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1008FB000
927381-MMA02040C1008FB000
Chip Resistor - Surface Mount - MMA02040C1008FB000 927381-MMA02040C1008FB000
Manufacturer: Vishay Win Source Part Number: 927381-MMA02040C1008 FB000 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1877-6, MMA02040C1008FB000-N D, 749-1877-2, 749-1877-1

Manufacturer: Vishay
Win Source Part Number: 927381-MMA02040C1008FB000
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 1 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1877-6, MMA02040C1008FB000-ND, 749-1877-2, 749-1877-1

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C1008FB000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C1008FB000
Chip Resistor - Surface Mount MMA02040C1008FB000
RES 1 OHM 1% 2/5W MELF 0204

RES 1 OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet
Res, 1R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7355
Res, 1R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7355
RES, 1R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 1R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-MMA02040C1008FB000 667714 749-1877-2-ND 927381-MMA02040C1008FB000 MMA02040C1008FB000 84AH7355
Product Name 0.4W 200V Resistor Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C1008FB000 Chip Resistor - Surface Mount Res, 1R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD245JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details