Vishay Precision Group Surface Mount Resistors MMA02040C1005FB300

Description
Vishay MMA02040C1005FB300
Request a Quote Datasheet
Description
Vishay MMA02040C1005FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787160
Surface Mount Resistors 6787160
Vishay MMA02040C1005FB300

Vishay MMA02040C1005FB300

Supplier's Site
Surface Mount Resistors - 6787160P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787160P
Surface Mount Resistors 6787160P
Vishay MMA02040C1005FB300

Vishay MMA02040C1005FB300

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1005FB300
927380-MMA02040C1005FB300
Chip Resistor - Surface Mount - MMA02040C1005FB300 927380-MMA02040C1005FB300
Manufacturer: Vishay Win Source Part Number: 927380-MMA02040C1005 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-10MTR-ND, MMA-10MCT-ND, MMA-10MACT, MMA-10MADKR, MMA-10MTR, MMA-10MDKR-ND, MMA-10MATR, MMA-10MCT, MMA-10MDKR

Manufacturer: Vishay
Win Source Part Number: 927380-MMA02040C1005FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-10MTR-ND, MMA-10MCT-ND, MMA-10MACT, MMA-10MADKR, MMA-10MTR, MMA-10MDKR-ND, MMA-10MATR, MMA-10MCT, MMA-10MDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-10MADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10MADKR-ND
Chip Resistor - Surface Mount MMA-10MADKR-ND
10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-10MACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10MACT-ND
Chip Resistor - Surface Mount MMA-10MACT-ND
10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-10MATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10MATR-ND
Chip Resistor - Surface Mount MMA-10MATR-ND
10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C1005FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1005FB300
0.4W 200V Resistor 52-MMA02040C1005FB300
MELF Resistors 0.4W 10Mohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1005FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1005FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 10Mohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1005FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1005FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 10 Mohm, 250Mw, ±1%; Resistance Vishay - 86C7508 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10 Mohm, 250Mw, ±1%; Resistance Vishay
86C7508
Resistor, 10 Mohm, 250Mw, ±1%; Resistance Vishay 86C7508
RESISTOR, 10 MOHM, 250MW, ±1%; Resistance:10Mohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RESISTOR, 10 MOHM, 250MW, ±1%; Resistance:10Mohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 10M, 1%, 0204; Resistance Vishay - 12AC1678 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 10M, 1%, 0204; Resistance Vishay
12AC1678
Res, Aec-Q200, Thin Film, 10M, 1%, 0204; Resistance Vishay 12AC1678
RES, AEC-Q200, THIN FILM, 10M, 1%, 0204; Resistance:10Mohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 10M, 1%, 0204; Resistance:10Mohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6787160 6787160P 927380-MMA02040C1005FB300 MMA-10MADKR-ND 52-MMA02040C1005FB300 86C7508 12AC1678
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - MMA02040C1005FB300 Chip Resistor - Surface Mount 0.4W 200V Resistor Resistor, 10 Mohm, 250Mw, ±1%; Resistance Vishay Res, Aec-Q200, Thin Film, 10M, 1%, 0204; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 MELF, 0204
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.0100 ohms 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms
Power Rating 0.2500 watts 0.4000 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details