Vishay Intertechnology, Inc. 0.4W 200V Resistor MMA02040C1003FB000

Description
MELF Resistors 0.4W 100Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1003FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1003FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 100Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1003FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1003FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C1003FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1003FB000
0.4W 200V Resistor 52-MMA02040C1003FB000
MELF Resistors 0.4W 100Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1003FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1003FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 100Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1003FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1003FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1003FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1003FB000TR-ND
Chip Resistor - Surface Mount 749-MMA02040C1003FB000TR-ND
100 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1003FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1003FB000CT-ND
Chip Resistor - Surface Mount 749-MMA02040C1003FB000CT-ND
100 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1003FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1003FB000DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C1003FB000DKR-ND
100 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667630
Surface Mount Resistors 667630
Vishay MMA02040C1003FB000 Resistor

Vishay MMA02040C1003FB000 Resistor

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1003FB000
885226-MMA02040C1003FB000
Chip Resistor - Surface Mount - MMA02040C1003FB000 885226-MMA02040C1003FB000
Manufacturer: Vishay Win Source Part Number: 885226-MMA02040C1003 FB000 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C1003FB0 00CT, 749-MMA02040C1003FB0 00TR, MMA02040C1003FB000-N D, 749-MMA02040C1003FB0 00DKR

Manufacturer: Vishay
Win Source Part Number: 885226-MMA02040C1003FB000
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-MMA02040C1003FB000CT, 749-MMA02040C1003FB000TR, MMA02040C1003FB000-ND, 749-MMA02040C1003FB000DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C1003FB000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C1003FB000
Chip Resistor - Surface Mount MMA02040C1003FB000
RES 100K OHM 1% 2/5W MELF 0204

RES 100K OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet
Res Thin Film 0204(1406) 100K Ohm 1% 0.25W(1/4W) }50ppm/C Conformal Melf SMD Automotive Medical Blister T/R - 878-MMA02040C1003FB000 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0204(1406) 100K Ohm 1% 0.25W(1/4W) }50ppm/C Conformal Melf SMD Automotive Medical Blister T/R
878-MMA02040C1003FB000
Res Thin Film 0204(1406) 100K Ohm 1% 0.25W(1/4W) }50ppm/C Conformal Melf SMD Automotive Medical Blister T/R 878-MMA02040C1003FB000
Res Thin Film 0204(1406) 100K Ohm 1% 0.25W(1/4W) }50ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Res Thin Film 0204(1406) 100K Ohm 1% 0.25W(1/4W) }50ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Supplier's Site
Res, Aec-Q200, 100Kohm, Melf 0204, 0.25W Rohs Compliant Vishay - 33AK3353 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100Kohm, Melf 0204, 0.25W Rohs Compliant Vishay
33AK3353
Res, Aec-Q200, 100Kohm, Melf 0204, 0.25W Rohs Compliant Vishay 33AK3353
RES, AEC-Q200, 100KOHM, MELF 0204, 0.25W ROHS COMPLIANT: YES

RES, AEC-Q200, 100KOHM, MELF 0204, 0.25W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-MMA02040C1003FB000 749-MMA02040C1003FB000TR-ND 667630 885226-MMA02040C1003FB000 MMA02040C1003FB000 878-MMA02040C1003FB000 33AK3353
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount - MMA02040C1003FB000 Chip Resistor - Surface Mount Res Thin Film 0204(1406) 100K Ohm 1% 0.25W(1/4W) }50ppm/C Conformal Melf SMD Automotive Medical Blister T/R Res, Aec-Q200, 100Kohm, Melf 0204, 0.25W Rohs Compliant Vishay
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 150 volts
Operating AC Voltage 200 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers