Vishay Precision Group 0.4W 200V Resistor MMA02040C1002FB300

Description
MELF Resistors 0.4W 10Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1002FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 10Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1002FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C1002FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1002FB300
0.4W 200V Resistor 52-MMA02040C1002FB300
MELF Resistors 0.4W 10Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1002FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 10Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1002FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1002FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787154
Surface Mount Resistors 6787154
Vishay MMA02040C1002FB300

Vishay MMA02040C1002FB300

Supplier's Site
Surface Mount Resistors - 6787154P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787154P
Surface Mount Resistors 6787154P
Vishay MMA02040C1002FB300

Vishay MMA02040C1002FB300

Supplier's Site
Surface Mount Resistors - 1688160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688160
Surface Mount Resistors 1688160
Vishay MMA02040C1002FB300

Vishay MMA02040C1002FB300

Supplier's Site
Surface Mount Resistors - 1803700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803700
Surface Mount Resistors 1803700
Vishay MMA02040C1002FB300

Vishay MMA02040C1002FB300

Supplier's Site
Chip Resistor - Surface Mount - MMA02040C1002FB300 - 1078151-MMA02040C1002FB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1002FB300
1078151-MMA02040C1002FB300
Chip Resistor - Surface Mount - MMA02040C1002FB300 1078151-MMA02040C1002FB300
Manufacturer: Vishay Win Source Part Number: 1078151-MMA02040C100 2FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 10k Composition: Thin Film Number of Terminations: 2 Family Name: MMA 0204 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Alternative Parts (Cross-Reference): M24S4FF0103T30; MM204F10K0TKQTR3K0; SMA-A0204FTNV10K; NFR0204QF1002CTRF; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1078151-MMA02040C1002FB300
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 10k
Composition: Thin Film
Number of Terminations: 2
Family Name: MMA 0204
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Alternative Parts (Cross-Reference): M24S4FF0103T30; MM204F10K0TKQTR3K0; SMA-A0204FTNV10K; NFR0204QF1002CTRF;
Introduction Date: July 26, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-10KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10KADKR-ND
Chip Resistor - Surface Mount MMA-10KADKR-ND
10 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-10KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10KACT-ND
Chip Resistor - Surface Mount MMA-10KACT-ND
10 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-10KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10KATR-ND
Chip Resistor - Surface Mount MMA-10KATR-ND
10 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Thin Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay - 86C7500 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay
86C7500
Thin Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay 86C7500
THIN FILM RESISTOR, 10KOHM, 250mW, 1%; Resistance:10kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

THIN FILM RESISTOR, 10KOHM, 250mW, 1%; Resistance:10kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 10K, 1%, 0204; Resistance Vishay - 67H6791 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 10K, 1%, 0204; Resistance Vishay
67H6791
Res, Aec-Q200, Thin Film, 10K, 1%, 0204; Resistance Vishay 67H6791
RES, AEC-Q200, THIN FILM, 10K, 1%, 0204; Resistance:10kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 10K, 1%, 0204; Resistance:10kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 10K, 1%, 0204; Resistance Vishay - 12AC1676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 10K, 1%, 0204; Resistance Vishay
12AC1676
Res, Aec-Q200, Thin Film, 10K, 1%, 0204; Resistance Vishay 12AC1676
RES, AEC-Q200, THIN FILM, 10K, 1%, 0204; Resistance:10kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 10K, 1%, 0204; Resistance:10kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - MMA02040C1002FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C1002FB300
Chip Resistor - Surface Mount MMA02040C1002FB300
RES SMD 10K OHM 1% 0.4W 0204

RES SMD 10K OHM 1% 0.4W 0204

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MMA02040C1002FB300 6787154 6787154P 1688160 1078151-MMA02040C1002FB300 MMA-10KADKR-ND 86C7500 67H6791 12AC1676 MMA02040C1002FB300
Product Name 0.4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - MMA02040C1002FB300 Chip Resistor - Surface Mount Thin Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay Res, Aec-Q200, Thin Film, 10K, 1%, 0204; Resistance Vishay Res, Aec-Q200, Thin Film, 10K, 1%, 0204; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details