Vishay Intertechnology, Inc. 0.4W 200V Resistor MMA02040C1002FB000

Description
MELF Resistors 0.4W 10Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1002FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1002FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 10Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1002FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1002FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C1002FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1002FB000
0.4W 200V Resistor 52-MMA02040C1002FB000
MELF Resistors 0.4W 10Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1002FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1002FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 10Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1002FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1002FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 667629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667629
Surface Mount Resistors 667629
Vishay MMA02040C1002FB000 Resistor

Vishay MMA02040C1002FB000 Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1079339-MMA02040C1002FB000
Resistors - Chip Resistor - Surface Mount 1079339-MMA02040C1002FB000
Win Source Part Number: 1079339-MMA02040C100 2FB000 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Alternative Parts (Cross-Reference): SMM02040C1002FB000; SMM02040C1102FB300; SMM02040C9091FB300; MF1/4DCT52A1002F; CFS1/4CT52R103J; CF1/4C103JMMA 02040C1002FB000; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-MMA02040C1002FB0 00CT,MMA02040C1002FB 000-ND,749-MMA02040C 1002FB000TR,749-MMA0 2040C1002FB000DKR

Win Source Part Number: 1079339-MMA02040C1002FB000
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Alternative Parts (Cross-Reference): SMM02040C1002FB000; SMM02040C1102FB300; SMM02040C9091FB300; MF1/4DCT52A1002F; CFS1/4CT52R103J; CF1/4C103JMMA 02040C1002FB000;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-MMA02040C1002FB000CT,MMA02040C1002FB000-ND,749-MMA02040C1002FB000TR,749-MMA02040C1002FB000DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1002FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1002FB000CT-ND
Chip Resistor - Surface Mount 749-MMA02040C1002FB000CT-ND
10 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1002FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1002FB000DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C1002FB000DKR-ND
10 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1002FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1002FB000TR-ND
Chip Resistor - Surface Mount 749-MMA02040C1002FB000TR-ND
10 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 10K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7352
Res, 10K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7352
RES, 10K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C1002FB000 667629 1079339-MMA02040C1002FB000 749-MMA02040C1002FB000CT-ND 84AH7352
Product Name 0.4W 200V Resistor Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers