Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA 02040C6491FB000 MMA 02040C6491FB000

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079348-MMA 02040C6491FB000 Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Operating Supply Voltage: 200 V Composition: Thin Film Resistance: 6.49 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 0204 Alternative Parts (Cross-Reference): MMA 02040C6491FB000MMA02 040C6491FB000; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079348-MMA 02040C6491FB000 Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Operating Supply Voltage: 200 V Composition: Thin Film Resistance: 6.49 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 0204 Alternative Parts (Cross-Reference): MMA 02040C6491FB000MMA02 040C6491FB000; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA 02040C6491FB000 - 1079348-MMA 02040C6491FB000 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA 02040C6491FB000
1079348-MMA 02040C6491FB000
Chip Resistor - Surface Mount - MMA 02040C6491FB000 1079348-MMA 02040C6491FB000
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079348-MMA 02040C6491FB000 Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Operating Supply Voltage: 200 V Composition: Thin Film Resistance: 6.49 kΩ Categories: Chip Resistor - Surface Mount Case / Package: 0204 Alternative Parts (Cross-Reference): MMA 02040C6491FB000MMA02 040C6491FB000; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079348-MMA 02040C6491FB000
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Operating Supply Voltage: 200 V
Composition: Thin Film
Resistance: 6.49 kΩ
Categories: Chip Resistor - Surface Mount
Case / Package: 0204
Alternative Parts (Cross-Reference): MMA 02040C6491FB000MMA02040C6491FB000;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
SMD 4W Resistor - 52-MMA 02040C6491FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-MMA 02040C6491FB000
SMD 4W Resistor 52-MMA 02040C6491FB000
Res Thin Film 0204(1406) 6.49K Ohm 1% 1/4W ±50ppm/°C Conformal Melf SMD Blister T/R Product overview: MMA 02040C6491FB000 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA 02040C6491FB000 can be used for catalog matching and distributor lookup.

Res Thin Film 0204(1406) 6.49K Ohm 1% 1/4W ±50ppm/°C Conformal Melf SMD Blister T/R Product overview: MMA 02040C6491FB000 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA 02040C6491FB000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1079348-MMA 02040C6491FB000 52-MMA 02040C6491FB000
Product Name Chip Resistor - Surface Mount - MMA 02040C6491FB000 SMD 4W Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms 6490 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details