Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Beyschlag/Draloric/B
Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Package: Tape & Reel (TR)
Product Status: Active
Maximum AC Volts: 25 V
Maximum DC Volts: 30 V
Varistor Voltage (Min): 37 V
Varistor Voltage (Typ): 41.5 V
Varistor Voltage (Max): 46 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs |