Win Source Part Number: 1146643-MLV1206E3250
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Capacitance @ Frequency: 550 pF @ 1 kHz
Varistor Voltage (Min): 37 V
Varistor Voltage (Max): 46 V
Current - Surge: 200 A
Maximum AC Volts: 25 V
Maximum DC Volts: 30 V
Energy: 1J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4950CT,BC4950DKR,B
VARISTOR 200A 1206
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1146643-MLV1206E32503T | MLV1206E32503T |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1206 (3216 Metric) | Surface Mount, MLCV |