Win Source Part Number: 974441-MLV0805E32503
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance @ Frequency: 80 pF @ 1 MHz
Varistor Voltage (Min): 37 V
Varistor Voltage (Typ): 41.5 V
Varistor Voltage (Max): 46 V
Current - Surge: 30 A
Maximum AC Volts: 25 V
Maximum DC Volts: 30 V
Energy: 0.1J
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC3386TR,BC3386DKR,B
VARISTOR 41.5V 30A 0805
VARISTOR 41.5V 30A 0805
VARISTOR, 30V, 0805; Voltage Rating VAC:25V; Voltage Rating V DC:30V; Product Range:MLV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR, MLV, 65V, 0805; Voltage Rating VAC:25V; Voltage Rating VDC:30V; Product Range:MLV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°CRoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Diodes |
| Product Number | 974441-MLV0805E32503T | MLV0805E32503T | MLV0805E32503T | 34R4172 | 49AK2652 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 30V, 0805; Voltage Rating Vac Vishay | Varistor, Mlv, 65V, 0805; Voltage Rating Vac Vishay |
| Package | 0805 (2012 Metric) | Surface Mount |