VARISTOR, 0805, 40A, 4V; Voltage Rating VAC:4V; Voltage Rating V DC:5.6V; Product Range:MLV Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR, MLV, 15.5V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:MLV Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
VARISTOR 8.2V 40A 0805
VARISTOR 8.2V 40A 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 34R4169 | MLV0805E30403T | MLV0805E30403T |
| Product Name | Varistor, 0805, 40A, 4V; Voltage Rating Vac Vishay | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |