VARISTOR, 0603, 30A, 20V; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MLV Series; Clamping Voltage Vc Max:58V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 34.5V 30A 0603
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 34R4167 | MLV0603E32003T |
| Product Name | Varistor, 0603, 30A, 20V; Voltage Rating Vac Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |