Win Source Part Number: 974440-MLV0603E31403
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance @ Frequency: 225 pF @ 1 MHz
Varistor Voltage (Min): 23 V
Varistor Voltage (Typ): 25.5 V
Varistor Voltage (Max): 28 V
Current - Surge: 30 A
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Energy: 0.1J
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC3187DKR,BC3187CT,B
VARISTOR 25.5V 30A 0603
VARISTOR, 0603, 30A, 14V; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:MLV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 974440-MLV0603E31403T | MLV0603E31403T | 34R4166 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 0603, 30A, 14V; Voltage Rating Vac Vishay |
| Package | 0603 (1608 Metric) | Surface Mount |