Win Source Part Number: 1360975-MLV0603E3110
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Mfr: Vishay Beyschlag/Draloric/B
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: MLV0603
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 425 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 11 V
Maximum DC Volts: 14 V
Varistor Voltage (Min): 16 V
Varistor Voltage (Typ): 18 V
Varistor Voltage (Max): 20 V
Current - Surge: 30 A
Energy: 0.1J
VARISTOR 18V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360975-MLV0603E31103T | MLV0603E31103T |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0603 (1608 Metric) | Surface Mount, MLCV |