Manufacturer: Vishay
Win Source Part Number: 885152-MLV0603E30703
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 12.5 V 30 A Varistor 1 Circuit Surface Mount 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: BC3186DKR, BC3186TR, BC3186CT
VARISTOR 12.5V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 885152-MLV0603E30703T | MLV0603E30703T |
| Product Name | TVS - TVS - Varistors, MOVs - MLV0603E30703T | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |