VARISTOR 8.2V 30A 0603
VARISTOR, 0603, 30A, 4V; Voltage Rating VAC:4V; Voltage Rating V DC:5.6V; Product Range:MLV Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MLV0603E30403T | 34R4163 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 0603, 30A, 4V; Voltage Rating Vac Vishay |
| Package | Surface Mount |