VARISTOR 25.5V 20A 0402
VARISTOR, 0402, 20A, 14V; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:MLV Series; Clamping Voltage Vc Max:40V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MLV0402E31403T | 34R4162 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 0402, 20A, 14V; Voltage Rating Vac Vishay |
| Package | Surface Mount |