VARISTOR, 0402, 20A, 11V; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:MLV Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 18V 20A 0402
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 34R4161 | MLV0402E31103T |
| Product Name | Varistor, 0402, 20A, 11V; Voltage Rating Vac Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |