Win Source Part Number: 968248-MLV0402E30703
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 10,000
Mounting: SMD (SMT)
Capacitance @ Frequency: 230 pF @ 1 MHz
Varistor Voltage (Min): 11 V
Varistor Voltage (Typ): 12.5 V
Varistor Voltage (Max): 14 V
Current - Surge: 20 A
Maximum AC Volts: 7 V
Maximum DC Volts: 9 V
Energy: 0.05J
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC3182TR,BC3182CT,BC
VARISTOR 12.5V 20A 0402
VARISTOR 12.5V 20A 0402
VARISTOR, 0402, 20A, 7V; Voltage Rating VAC:7V; Voltage Rating V DC:9V; Product Range:MLV Series; Clamping Voltage Vc Max:20V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 968248-MLV0402E30703T | MLV0402E30703T | MLV0402E30703T | 34R4160 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 0402, 20A, 7V; Voltage Rating Vac Vishay |
| Package | 0402 (1005 Metric) | Surface Mount |