Win Source Part Number: 957708-MLV0402E30403
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 10,000
Mounting: SMD (SMT)
Capacitance @ Frequency: 360 pF @ 1 MHz
Varistor Voltage (Min): 7.1 V
Varistor Voltage (Typ): 8.2 V
Varistor Voltage (Max): 9.3 V
Current - Surge: 20 A
Maximum AC Volts: 4 V
Maximum DC Volts: 5.6 V
Energy: 0.05J
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): CG0402MLA-5.5MG; MLVA04V05C270; VC040205X150WP; VCAS040205X150WP; VCUG040030L1WP; AVR-M1608C120MT2AB;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC3181TR,BC3181DKR,B
VARISTOR, 0402, 20A, 4V; Voltage Rating VAC:4V; Voltage Rating V DC:5.6V; Product Range:MLV Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 8.2V 20A 0402
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 957708-MLV0402E30403T | 34R4159 | MLV0402E30403T |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 0402, 20A, 4V; Voltage Rating Vac Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0402 (1005 Metric) | Surface Mount |