Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984276-MLA213836229E
Voltage Rating: 25 V
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 10 Ω
Height: 12.7 mm
Resistance: 10 Ω
Number of Pins: 2
Diameter: 6.3 mm
Categories: OEM Parts(M-N)
Case / Package: Axial
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 25 V
Voltage Rating (DC): 25 V
REACH SVHC: Unknown
Life (Hours): 2000 hours
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984276-MLA213836229E3 |
| Product Name | OEM Parts - OEM Parts (M - N) - MLA213836229E3 |