MKT1822 Polyester Cap 3.3uF 250V
MKT1822 Polyester Cap 3.3uF 250V
3.3µF Film Capacitor 160V 250V Polyester, Metallized Radial
Manufacturer: Vishay
Win Source Part Number: 927264-MKT1822533255
Series: MKT1822
Operating Temperature Range: -55°C ~ 100°C
Features: 3.3 µF Film Capacitor 160V 250V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8532.25.0070
CAP FILM 3.3UF 10% 250VDC RADIAL
METALIZED POLYESTER FILM CAPACITOR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 117684 | 1733836 | MKT1822533255-ND | 927264-MKT1822533255 | MKT1822533255 | 65C1620 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors - MKT1822533255 | Capacitors - Film Capacitors | Metalized Polyester Film Capacitor Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | 100 C (212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |