Vishay Intertechnology, Inc. Film Capacitors MKT1822522255

Description
2.2µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822522255-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822522255-ND
Film Capacitors MKT1822522255-ND
2.2µF Film Capacitor 160V 250V Polyester, Metallized Radial

2.2µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1822522255 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822522255
Capacitors - Film Capacitors MKT1822522255
CAP FILM 2.2UF 10% 250VDC RADIAL

CAP FILM 2.2UF 10% 250VDC RADIAL

Supplier's Site
Capacitor Polyester Film 2.2Uf, 250V, 10%, Radial; Dielectric Type Vishay - 65C1612 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 2.2Uf, 250V, 10%, Radial; Dielectric Type Vishay
65C1612
Capacitor Polyester Film 2.2Uf, 250V, 10%, Radial; Dielectric Type Vishay 65C1612
CAPACITOR POLYESTER FILM 2.2UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 2.2UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 250V, Film, Radial Rohs Compliant Vishay - 69AH1119 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 250V, Film, Radial Rohs Compliant Vishay
69AH1119
Cap, 2.2Uf, 250V, Film, Radial Rohs Compliant Vishay 69AH1119
CAP, 2.2UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 2.2UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1822522255-ND MKT1822522255 65C1612 69AH1119
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 2.2Uf, 250V, 10%, Radial; Dielectric Type Vishay Cap, 2.2Uf, 250V, Film, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11CF270J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details