Vishay Intertechnology, Inc. Film Capacitors MKT1822522016

Description
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822522016-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822522016-ND
Film Capacitors MKT1822522016-ND
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial

2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1822522016 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822522016
Capacitors - Film Capacitors MKT1822522016
CAP FILM 2.2UF 20% 100VDC RADIAL

CAP FILM 2.2UF 20% 100VDC RADIAL

Supplier's Site
Capacitor Polyester Film 2.2Uf, 100V, 20%, Radial; Dielectric Type Vishay - 34M7602 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 2.2Uf, 100V, 20%, Radial; Dielectric Type Vishay
34M7602
Capacitor Polyester Film 2.2Uf, 100V, 20%, Radial; Dielectric Type Vishay 34M7602
CAPACITOR POLYESTER FILM 2.2UF, 100V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 2.2UF, 100V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MKT1822522016-ND MKT1822522016 34M7602
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 2.2Uf, 100V, 20%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details