Vishay Intertechnology, Inc. Film Capacitors MKT1822522015

Description
MKT1822 Polyester Cap 2.2uF 100V
Request a Quote Datasheet
Description
MKT1822 Polyester Cap 2.2uF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1731471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731471
Film Capacitors 1731471
MKT1822 Polyester Cap 2.2uF 100V

MKT1822 Polyester Cap 2.2uF 100V

Supplier's Site
Film Capacitors - 56-MKT1822522015-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1822522015-ND
Film Capacitors 56-MKT1822522015-ND
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial

2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 2.2Uf, 100V, 10%, Radial; Dielectric Type Vishay - 65C1608 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 2.2Uf, 100V, 10%, Radial; Dielectric Type Vishay
65C1608
Capacitor Polyester Film 2.2Uf, 100V, 10%, Radial; Dielectric Type Vishay 65C1608
CAPACITOR POLYESTER FILM 2.2UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 2.2UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors MKT1822522015
CAP FILM 2.2UF 10% 100VDC RADIAL

CAP FILM 2.2UF 10% 100VDC RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1731471 56-MKT1822522015-ND 65C1608 MKT1822522015
Product Name Film Capacitors Film Capacitors Capacitor Polyester Film 2.2Uf, 100V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes
Operating Temperature 100 C (212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details