Vishay Intertechnology, Inc. Film Capacitors MKT1822510014W

Description
1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Description
1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKT1822510014W is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, timing, coupling, and decoupling circuits, as well as interference suppression in low voltage environments. It features a capacitance range from 1000 pF to 15 OºF with tolerances of ± 20%, ± 10%, and ± 5% available upon request. The capacitor operates within a temperature range of -55 °C to +100 °C and has a rated DC voltage of up to 1000 V. The construction includes vacuum deposited aluminum electrodes and a flame retardant plastic case compliant with UL-class 94 V-0. It also possesses self-healing properties and a low self-inductance of approximately 6 nH. The capacitor is suitable for use in applications requiring reliability and stability, with a permissible AC voltage rating of up to 220 V AC. Engineers considering this component should note its robust specifications and compliance with IEC standards, making it a viable option for various electronic projects.

Datasheet Summary
Powered by GS/AI

The MKT1822510014W is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, timing, coupling, and decoupling circuits, as well as interference suppression in low voltage environments. It features a capacitance range from 1000 pF to 15 OºF with tolerances of ± 20%, ± 10%, and ± 5% available upon request. The capacitor operates within a temperature range of -55 °C to +100 °C and has a rated DC voltage of up to 1000 V. The construction includes vacuum deposited aluminum electrodes and a flame retardant plastic case compliant with UL-class 94 V-0. It also possesses self-healing properties and a low self-inductance of approximately 6 nH. The capacitor is suitable for use in applications requiring reliability and stability, with a permissible AC voltage rating of up to 220 V AC. Engineers considering this component should note its robust specifications and compliance with IEC standards, making it a viable option for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822510014W-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822510014W-ND
Film Capacitors MKT1822510014W-ND
1µF Film Capacitor 63V 100V Polyester, Metallized Radial

1µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1822510014W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822510014W
Capacitors - Film Capacitors MKT1822510014W
CAP FILM 1UF 5% 100VDC RADIAL

CAP FILM 1UF 5% 100VDC RADIAL

Supplier's Site
Film Capacitors - MKT1822510014W - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822510014W
Film Capacitors MKT1822510014W
CAP FILM 1UF 5% 100VDC RADIAL

CAP FILM 1UF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKT1822510014W-ND MKT1822510014W MKT1822510014W
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details