Vishay Intertechnology, Inc. Film Capacitors MKT1822447405

Description
0.47µF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822447405-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822447405-ND
Film Capacitors MKT1822447405-ND
0.47µF Film Capacitor 200V 400V Polyester, Metallized Radial

0.47µF Film Capacitor 200V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.47Uf, 400V, 10%, Radial; Dielectric Type Vishay - 65C1564 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 400V, 10%, Radial; Dielectric Type Vishay
65C1564
Capacitor Polyester Film 0.47Uf, 400V, 10%, Radial; Dielectric Type Vishay 65C1564
CAPACITOR POLYESTER FILM 0.47UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1822447405 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822447405
Capacitors - Film Capacitors MKT1822447405
CAP FILM 0.47UF 10% 400VDC RAD

CAP FILM 0.47UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKT1822447405-ND 65C1564 MKT1822447405
Product Name Film Capacitors Capacitor Polyester Film 0.47Uf, 400V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details