Vishay Intertechnology, Inc. Film Capacitors MKT1822447065

Description
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822447065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822447065-ND
Film Capacitors MKT1822447065-ND
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1822447065 - 885088-MKT1822447065 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKT1822447065
885088-MKT1822447065
Film Capacitors - MKT1822447065 885088-MKT1822447065
Manufacturer: Vishay Win Source Part Number: 885088-MKT1822447065 Series: MKT1822 Operating Temperature Range: -55°C ~ 100°C Features: 0.47 µF Film Capacitor 40V 63V Polyester, Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8532.25.0010

Manufacturer: Vishay
Win Source Part Number: 885088-MKT1822447065
Series: MKT1822
Operating Temperature Range: -55°C ~ 100°C
Features: 0.47 µF Film Capacitor 40V 63V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8532.25.0010

Buy Now Datasheet
Film Capacitors - MKT1822447065 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822447065
Film Capacitors MKT1822447065
CAP FILM 0.47UF 10% 63VDC RADIAL

CAP FILM 0.47UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors MKT1822447065
CAP FILM 0.47UF 10% 63VDC RADIAL

CAP FILM 0.47UF 10% 63VDC RADIAL

Supplier's Site
Capacitor Poly Film 0.47Uf, 63V, 10%, Radial; Dielectric Type Vishay - 65C1557 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.47Uf, 63V, 10%, Radial; Dielectric Type Vishay
65C1557
Capacitor Poly Film 0.47Uf, 63V, 10%, Radial; Dielectric Type Vishay 65C1557
CAPACITOR POLY FILM 0.47UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLY FILM 0.47UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MKT1822447065-ND 885088-MKT1822447065 MKT1822447065 MKT1822447065 65C1557
Product Name Film Capacitors Film Capacitors - MKT1822447065 Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.47Uf, 63V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 105PMB850K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details