Manufacturer: Vishay
Win Source Part Number: 927263-MKT1822433255
Series: MKT1822
Operating Temperature Range: -55°C ~ 100°C
Features: 0.33 µF Film Capacitor 160V 250V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8532.25.0070
MKT1822 Polyester Cap 330nF 250V
MKT1822 Polyester Cap 330nF 250V
0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.33UF 10% 250VDC RAD
CAP FILM 0.33UF 10% 250VDC RAD
METALIZED POLYESTER FILM CAPACITOR
| Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 927263-MKT1822433255 | 1668534 | MKT1822433255-ND | MKT1822433255 | MKT1822433255 | 65C1543 |
| Product Name | Film Capacitors - MKT1822433255 | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Metalized Polyester Film Capacitor Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Radial | |||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | Automotive | General Purpose | General Purpose; General Purpose |