Vishay Intertechnology, Inc. Film Capacitors MKT1822422255

Description
0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1822422255-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1822422255-ND
Film Capacitors 56-MKT1822422255-ND
0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 1668528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1668528
Film Capacitors 1668528
Vishay MKT1822422255 Film Capacitor

Vishay MKT1822422255 Film Capacitor

Supplier's Site
Film Capacitors - 1729057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1729057
Film Capacitors 1729057
Vishay MKT1822422255 Film Capacitor

Vishay MKT1822422255 Film Capacitor

Supplier's Site
Film Capacitors - MKT1822422255 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822422255
Film Capacitors MKT1822422255
CAP FILM 0.22UF 10% 250VDC RAD

CAP FILM 0.22UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.22Uf, 250V, 10%, Radial; Dielectric Type Vishay - 65C1534 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 250V, 10%, Radial; Dielectric Type Vishay
65C1534
Capacitor Polyester Film 0.22Uf, 250V, 10%, Radial; Dielectric Type Vishay 65C1534
CAPACITOR POLYESTER FILM 0.22UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 250V, 10%, Pet; Capacitance Vishay - 57AC2640 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 250V, 10%, Pet; Capacitance Vishay
57AC2640
Cap, 0.22Μf, 250V, 10%, Pet; Capacitance Vishay 57AC2640
CAP, 0.22µF, 250V, 10%, PET; Capacitance:0.22µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1822 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.22µF, 250V, 10%, PET; Capacitance:0.22µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1822 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1822422255 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822422255
Capacitors - Film Capacitors MKT1822422255
CAP FILM 0.22UF 10% 250VDC RAD

CAP FILM 0.22UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1822422255-ND 1668528 MKT1822422255 65C1534 57AC2640 MKT1822422255
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitor Polyester Film 0.22Uf, 250V, 10%, Radial; Dielectric Type Vishay Cap, 0.22Μf, 250V, 10%, Pet; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose Automotive General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Paper Film Capacitors - 106K050CS4G-C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers