CAP FILM 0.22UF 20% 100VDC RAD Product overview: MKT1822422016V from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1822422016V can be used for catalog matching and distributor lookup.
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial
Win Source Part Number: 1000929-MKT182242201
Category: Capacitors>Film Capacitors
Series: MKT1822
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 1,250
Capacitance: 0.22 µF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.512" L x 0.177" W (13.00mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 1822422016V
CAP FILM 0.22UF 20% 100VDC RAD
CAP FILM 0.22UF 20% 100VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKT1822422016V | MKT1822422016V-ND | 1000929-MKT1822422016V | MKT1822422016V | MKT1822422016V |
| Product Name | 0.22UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| WVDC | 100 volts | 100 volts | 100 volts |